"Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to RP-SMA 1.13mm OD Coaxial Cable 3.740"" (95.00mm)"
Win Source Part Number: 1126616-CAB.628
Category: Cable Assemblies>Coaxial Cables (RF)
Color: Gray
Features: Shielded
Package: Bag
Length: 3.740" (95.00mm)
Cable Type: 1.13mm OD Coaxial Cable
Frequency - Max: 6 GHz
Standard Package: 100
Style: U.FL (UMCC), IPEX MHF1 to RP-SMA
1st Connector: RP-SMA Jack
2nd Connector: U.FL (UMCC), IPEX MHF1 Plug, Right Angle
Temperature Range - Operating: 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.20.0000
Mfr: Taoglas Limited
Other Names: 931-1219,CAB628
1st Connector Mounting Type: Panel Mount
2nd Connector Mounting Type: Free Hanging (In-Line)
1st Contact Gender: Male
2nd Contact Gender: Female
Overall Impedance: 50 Ohms
1st Connector Mounting Feature: Bulkhead - Front Side Nut
CBL ASSY UMCC-RP-SMA JK-P 3.740"
CABLE ASSY, SMA JACK-RA MHFI PLUG, 95MM ROHS COMPLIANT: YES
RF Cable Assemblies IPEX MHFI to RP-SMA(F) 95mm
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 931-1219-ND | 1126616-CAB.628 | CAB.628 | 36AJ3182 | CAB.628 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Cable Assy, Sma Jack-Ra Mhfi Plug, 95Mm Rohs Compliant Taoglas | RF Cable Assemblies |
| Application | RF | RF | |||
| Cable Type | Coaxial | Coaxial | |||
| Rated Temperature | 105 C (221 F) | 105 C (221 F) |