Taoglas Coaxial Cable CAB.058

Description
Taoglas CAB.058 Cable
Request a Quote Datasheet
Description
Taoglas CAB.058 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 2887366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2887366
Coaxial Cable 2887366
Taoglas CAB.058 Cable

Taoglas CAB.058 Cable

Supplier's Site
Coaxial Cables (RF) - 931-1391-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
931-1391-ND
Coaxial Cables (RF) 931-1391-ND
"Cable Assembly Coaxial SMA to Cable 0.047"" Semi-Rigid Cable 1.969"" (50.00mm)"

"Cable Assembly Coaxial SMA to Cable 0.047"" Semi-Rigid Cable 1.969"" (50.00mm)"

Buy Now Datasheet
RF Cable Assemblies - CAB.058 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CAB.058
RF Cable Assemblies CAB.058
RF Cable Assemblies Semi Rigid Cable SMA(F) to Strip/Tin

RF Cable Assemblies Semi Rigid Cable SMA(F) to Strip/Tin

Buy Now Datasheet
Cable Assy, Sma Jack-Free End, 50Mm Rohs Compliant Taoglas - 36AJ3178 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Jack-Free End, 50Mm Rohs Compliant Taoglas
36AJ3178
Cable Assy, Sma Jack-Free End, 50Mm Rohs Compliant Taoglas 36AJ3178
CABLE ASSY, SMA JACK-FREE END, 50MM ROHS COMPLIANT: YES

CABLE ASSY, SMA JACK-FREE END, 50MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2887366 931-1391-ND CAB.058 36AJ3178
Product Name Coaxial Cable Coaxial Cables (RF) RF Cable Assemblies Cable Assy, Sma Jack-Free End, 50Mm Rohs Compliant Taoglas
Application Networking RF RF
Cable Type Coaxial Coaxial
Cable Length 0.1640 ft (0.5000 dm) 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details