"Cable Assembly Coaxial SMA to MCX RG-174 2.953"" (75.00mm)"
CBL ASSY SMA-MCX JACK-PLG 2.953"
RF Cable Assemblies SMA(F) JK-MCX(M) RG-174 75mm
CABLE ASSY, SMA JACK-MCX PLUG, 75MM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 931-1102-ND | 2887364 | CAB.0130 | CAB.0130 | 36AJ3176 |
| Product Name | Coaxial Cables (RF) | Coaxial Cable | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Cable Assy, Sma Jack-Mcx Plug, 75Mm Rohs Compliant Taoglas |
| Application | RF | Networking | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Rated Temperature | 80 C (176 F) | 80 C (176 F) | 80 C (176 F) |