Taoglas Coaxial Cables (RF) CAB.0114

Description
"Cable Assembly Coaxial SMA to SMA RG-174 2.953"" (75.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-174 2.953"" (75.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 931-1103-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
931-1103-ND
Coaxial Cables (RF) 931-1103-ND
"Cable Assembly Coaxial SMA to SMA RG-174 2.953"" (75.00mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 2.953"" (75.00mm)"

Buy Now Datasheet
Coaxial Cable - 2887363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2887363
Coaxial Cable 2887363
Taoglas CAB.0114 Cable

Taoglas CAB.0114 Cable

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CAB.0114 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CAB.0114
Cable Assemblies - Coaxial Cables (RF) CAB.0114
CBL ASSY SMA JACK TO PLUG 2.953"

CBL ASSY SMA JACK TO PLUG 2.953"

Supplier's Site
RF Cable Assemblies - CAB.0114 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CAB.0114
RF Cable Assemblies CAB.0114
RF Cable Assemblies SMA(F) JK-SMA(M) RG-174 75mm

RF Cable Assemblies SMA(F) JK-SMA(M) RG-174 75mm

Buy Now Datasheet
Cable Assy, Sma Jack-Sma Plug, 75Mm Rohs Compliant Taoglas - 36AJ3175 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Jack-Sma Plug, 75Mm Rohs Compliant Taoglas
36AJ3175
Cable Assy, Sma Jack-Sma Plug, 75Mm Rohs Compliant Taoglas 36AJ3175
CABLE ASSY, SMA JACK-SMA PLUG, 75MM ROHS COMPLIANT: YES

CABLE ASSY, SMA JACK-SMA PLUG, 75MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 931-1103-ND 2887363 CAB.0114 CAB.0114 36AJ3175
Product Name Coaxial Cables (RF) Coaxial Cable Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Cable Assy, Sma Jack-Sma Plug, 75Mm Rohs Compliant Taoglas
Application RF Networking RF
Cable Type Coaxial Coaxial
Rated Temperature 80 C (176 F) 80 C (176 F) 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Length 9.84 ft (30 dm)
Connector Type USBA; USB 3.0 type A connector (hand-assembled)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details