"Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to SMA 1.13mm OD Coaxial Cable 3.740"" (95.00mm)"
Manufacturer: Taoglas Limited
Category: Cable Assemblies- Coaxial Cables (RF)
Package: Bag
Color: Black
Features: Shielded
Length: 3.740" (95.00mm)
1st Connector: SMA Jack
2nd Connector: U.FL (UMCC), IPEX MHF1 Plug, Right Angle
Style: U.FL (UMCC), IPEX MHF1 to SMA
RF Cable Assemblies SMA(F) JK-IPEX MHF1 U.FL 1.13 100MM
CBL ASSY UMCC-SMA JK-PL 3.740"
CABLE ASSY, R/A MHFI PLUG-SMA JACK, 95MM ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 931-1098-ND | 2887362 | CAB.011 | CAB.011 | 28AK7825 | |
| Product Name | Coaxial Cables (RF) | Cable Assemblies- Coaxial Cables (RF) | Coaxial Cable | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Cable Assy, R/a Mhfi Plug-Sma Jack, 95Mm Rohs Compliant Taoglas |
| Application | RF | Networking | RF | |||
| Cable Type | Coaxial | Coaxial | Coaxial | |||
| Rated Temperature | 105 C (221 F) | 105 C (221 F) | 105 C (221 F) |