5.5GHz WLAN Chip RF Antenna 5.15GHz ~ 5.9GHz 3.4dBi Solder Surface Mount
Antennas 5150-5900MHz 3.2*1.6*0.5mm chip
5.5GHz WLAN Chip RF Antenna 5.15GHz ~ 5.9GHz 3.4dBi Solder Surface Mount
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 931-1185-2-ND | CA.50 | CA.50 |
| Product Name | RF Antennas | Antennas | RF Antennas |
| Applications | Modem or Wireless Network; WLAN | WLAN | |
| Primary Frequency Range | 5500.0 MHz | ||
| Gain | 3.4 dB | ||
| VSWR | 2 :1 |