Taoglas RF Filters BPF.58.01

Description
5.8GHz Center Frequency Band Pass RF Filter (Radio Frequency) 70MHz Bandwidth 2.1dB Inline, SMA Connection, F and M
Request a Quote Datasheet
Description
5.8GHz Center Frequency Band Pass RF Filter (Radio Frequency) 70MHz Bandwidth 2.1dB Inline, SMA Connection, F and M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 931-1466-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
931-1466-ND
RF Filters 931-1466-ND
5.8GHz Center Frequency Band Pass RF Filter (Radio Frequency) 70MHz Bandwidth 2.1dB Inline, SMA Connection, F and M

5.8GHz Center Frequency Band Pass RF Filter (Radio Frequency) 70MHz Bandwidth 2.1dB Inline, SMA Connection, F and M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 931-1466-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 70000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF6464A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 863000 to 928000 kHz
View Details
MFLP-00004CH, Passive GaAs MMIC 15.2 GHz Lowpass Filter - MFLP-00004CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 15200 MHz
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Band Pass Filter - 1064922 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 782 MHz
View Details