Taoglas RF Antennas AP.25B.07.0052A

Description
1.575GHz GPS Ceramic Patch RF Antenna -1.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Ceramic Patch RF Antenna -1.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1006-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1006-ND
RF Antennas 931-1006-ND
1.575GHz GPS Ceramic Patch RF Antenna -1.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna -1.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - AP.25B.07.0052A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AP.25B.07.0052A
RF Antennas AP.25B.07.0052A
1.575GHz GPS Ceramic Patch RF Antenna -1.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna -1.5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 931-1006-ND AP.25B.07.0052A
Product Name RF Antennas RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz
Gain -1.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers