Taoglas RF Antennas AP.17B.07.0040A

Description
1.575GHz GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1008-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1008-ND
RF Antennas 931-1008-ND
1.575GHz GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - AP.17B.07.0040A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AP.17B.07.0040A
RF Antennas AP.17B.07.0040A
1.575GHz GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 931-1008-ND AP.17B.07.0040A
Product Name RF Antennas RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz
Gain 1 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details