Taoglas RF Antennas AP.12B.07.0057A

Description
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 1.5dBic U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 1.5dBic U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-AP.12B.07.0057A-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 1.5dBic U.FL (UMCC), IPEX MHF1 Adhesive

1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 1.5dBic U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - AP.12B.07.0057A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AP.12B.07.0057A
RF Antennas AP.12B.07.0057A
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 1.5dBic U.FL (UMCC), IPEX MHF1 Adhesive

1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 1.5dBic U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 931-AP.12B.07.0057A-ND AP.12B.07.0057A
Product Name RF Antennas RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz
Gain 1.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details