Taoglas RF Antennas AP.10C.01

Description
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -3dBic Solder Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -3dBic Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1012-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1012-2-ND
RF Antennas 931-1012-2-ND
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -3dBic Solder Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -3dBic Solder Surface Mount

Buy Now Datasheet
RF Antennas - AP.10C.01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AP.10C.01
RF Antennas AP.10C.01
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -3dBic Solder Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -3dBic Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 931-1012-2-ND AP.10C.01
Product Name RF Antennas RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz
Gain -3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details