Taoglas GPS Antennas AL100.301111

Description
Active L-Band External Antenna
Request a Quote
Description
Active L-Band External Antenna
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GPS Antennas - 690785 - RS Components, Ltd.
Corby, Northants, United Kingdom
GPS Antennas
690785
GPS Antennas 690785
Active L-Band External Antenna

Active L-Band External Antenna

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Network and Communication Chips
Product Number 690785
Product Name GPS Antennas
Technology GPS
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 336-5377-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Transceiver ICs - 4823-NRF52811-QFAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers