Taoglas RF Antennas ADCP.12A.01.3000K

Description
5.85GHz, 5.925GHz DSRC Ceramic Patch RF Antenna 5.5dBi, 5.5dBi SMA Male Adhesive
Request a Quote Datasheet
Description
5.85GHz, 5.925GHz DSRC Ceramic Patch RF Antenna 5.5dBi, 5.5dBi SMA Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1598-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1598-ND
RF Antennas 931-1598-ND
5.85GHz, 5.925GHz DSRC Ceramic Patch RF Antenna 5.5dBi, 5.5dBi SMA Male Adhesive

5.85GHz, 5.925GHz DSRC Ceramic Patch RF Antenna 5.5dBi, 5.5dBi SMA Male Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now Datasheet
RF Antennas - ADCP.12A.01.3000K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
5.85GHz, 5.925GHz DSRC Ceramic Patch RF Antenna 5.5dBi, 5.5dBi SMA Male Adhesive

5.85GHz, 5.925GHz DSRC Ceramic Patch RF Antenna 5.5dBi, 5.5dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 931-1598-ND ADCP.12A.01.3000K ADCP.12A.01.3000K
Product Name RF Antennas Antennas RF Antennas
Applications DSRC DSRC
Primary Frequency Range 5850.0 to 5925.0 MHz
Gain 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Wi-Fi+GPS+4G Combo Screw Mount Antenna with RG178 Cable (L - 20CM) + 3* UFL Connector 80mm - ET-WIGPLTSR-3L20C-U80M - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Gain 5 to 28 dB
Form Factor / Mounting External
View Details
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details