Taoglas RF Antennas AA.215.201111

Description
GNSS L1/L5/L-BAND EXTERNAL 2M RG
Request a Quote Datasheet
Description
GNSS L1/L5/L-BAND EXTERNAL 2M RG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-AA.215.201111-ND - DigiKey
Thief River Falls, MN, United States
GNSS L1/L5/L-BAND EXTERNAL 2M RG

GNSS L1/L5/L-BAND EXTERNAL 2M RG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-AA.215.201111-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1176.0 to 1601.0 MHz
Gain 4.59 to 5.04 dB
VSWR 1 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
GSM & GPRS Antennas - 2766667 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Form Factor / Mounting External
View Details