Taoglas RF Antennas AA.161.301111

Description
1.6GHz GLONASS, GPS Module RF Antenna 1.575GHz ~ 1.61GHz 29dBic, 30dBic SMA Male Magnetic
Request a Quote Datasheet
Description
1.6GHz GLONASS, GPS Module RF Antenna 1.575GHz ~ 1.61GHz 29dBic, 30dBic SMA Male Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1166-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1166-ND
RF Antennas 931-1166-ND
1.6GHz GLONASS, GPS Module RF Antenna 1.575GHz ~ 1.61GHz 29dBic, 30dBic SMA Male Magnetic

1.6GHz GLONASS, GPS Module RF Antenna 1.575GHz ~ 1.61GHz 29dBic, 30dBic SMA Male Magnetic

Buy Now Datasheet
RF Antennas - AA.161.301111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AA.161.301111
RF Antennas AA.161.301111
1.6GHz GLONASS, GPS Module RF Antenna 1.575GHz ~ 1.61GHz 29dBic, 30dBic SMA Male Magnetic

1.6GHz GLONASS, GPS Module RF Antenna 1.575GHz ~ 1.61GHz 29dBic, 30dBic SMA Male Magnetic

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 931-1166-ND AA.161.301111
Product Name RF Antennas RF Antennas
Applications GPS; GLONASS, GPS GLONASS, GPS
Primary Frequency Range 1600.0 MHz
Gain 29 to 30 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers