Tanis Incorporated Rigid PVC 90° Profile – Single Row Brush RPVC813036

Description
Tanis produces this stapled set strip brush by securing one row of level black nylon filament to rigid 90° PVC backing. The integrated Profile makes installation easy for applications requiring a 90° angle configuration. This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths. Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.
Description
Tanis produces this stapled set strip brush by securing one row of level black nylon filament to rigid 90° PVC backing. The integrated Profile makes installation easy for applications requiring a 90° angle configuration. This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths. Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC 90°  Profile – Single Row Brush - RPVC813036 - Tanis Incorporated
Delafield, WI, USA
Rigid PVC 90° Profile – Single Row Brush
RPVC813036
Rigid PVC 90° Profile – Single Row Brush RPVC813036
Tanis produces this stapled set strip brush by securing one row of level black nylon filament to rigid 90° PVC backing. The integrated Profile makes installation easy for applications requiring a 90° angle configuration. This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths. Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.

Tanis produces this stapled set strip brush by securing one row of level black nylon filament to rigid 90° PVC backing. The integrated Profile makes installation easy for applications requiring a 90° angle configuration.

This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths.

Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number RPVC813036
Product Name Rigid PVC 90° Profile – Single Row Brush
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Rigid PVC 90° Profile – Single Row Brush
Brush Filament / Fill Material Natural Bristle / Hair; Horse Hair
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FybRglass® Wheels - AE0065 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 2.01 to ? inch (51 to ? mm)
View Details
Parts Wash Brushes - PW1-P & PW4-P - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
K10014, 10 Inch Knot Wheel - 42087 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 1.12 inch (28.57 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details