Tanis Incorporated Rigid PVC 90° Profile – Single Row Brush RPVC811036

Description
Tanis produces this stapled set strip brush by securing one row of level black nylon filament to rigid 90° PVC backing. The integrated Profile makes installation easy for applications requiring a 90° angle configuration. This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths. Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.
Description
Tanis produces this stapled set strip brush by securing one row of level black nylon filament to rigid 90° PVC backing. The integrated Profile makes installation easy for applications requiring a 90° angle configuration. This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths. Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC 90°  Profile – Single Row Brush - RPVC811036 - Tanis Incorporated
Delafield, WI, USA
Rigid PVC 90° Profile – Single Row Brush
RPVC811036
Rigid PVC 90° Profile – Single Row Brush RPVC811036
Tanis produces this stapled set strip brush by securing one row of level black nylon filament to rigid 90° PVC backing. The integrated Profile makes installation easy for applications requiring a 90° angle configuration. This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths. Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.

Tanis produces this stapled set strip brush by securing one row of level black nylon filament to rigid 90° PVC backing. The integrated Profile makes installation easy for applications requiring a 90° angle configuration.

This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths.

Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number RPVC811036
Product Name Rigid PVC 90° Profile – Single Row Brush
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Rigid PVC 90° Profile – Single Row Brush
Brush Filament / Fill Material Natural Bristle / Hair; Horse Hair
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Finishing/Polishing Equipment - Polishing Brush - DME Company
Specs
Brush Type / Shape Other Type / Shape; Polishing Brush
Brush Filament / Fill Material Abrasive Filament
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Hand Brushes - Platers’ Hand Brushes - 00402 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Platers’ Hand Brushes
Brush Filament / Fill Material Steel; Metal Wire
Trim Length 1 inch (25.4 mm)
View Details
3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details