Tanis Incorporated Rigid PVC h-Profile – Three Row Brush RPVC731072

Description
Tanis produces this stapled set strip brush by securing three rows of filament to rigid h-Profile PVC backing. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder. This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths. Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.
Description
Tanis produces this stapled set strip brush by securing three rows of filament to rigid h-Profile PVC backing. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder. This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths. Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC h-Profile –  Three Row Brush - RPVC731072 - Tanis Incorporated
Delafield, WI, USA
Rigid PVC h-Profile – Three Row Brush
RPVC731072
Rigid PVC h-Profile – Three Row Brush RPVC731072
Tanis produces this stapled set strip brush by securing three rows of filament to rigid h-Profile PVC backing. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder. This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths. Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.

Tanis produces this stapled set strip brush by securing three rows of filament to rigid h-Profile PVC backing. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder.

This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths.

Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number RPVC731072
Product Name Rigid PVC h-Profile – Three Row Brush
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Rigid PVC h-Profile – Three Row Brush
Brush Filament / Fill Material Natural Bristle / Hair; Horse Hair
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Hand Brushes - Platers’ Hand Brushes - 00428 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Platers’ Hand Brushes
Brush Filament / Fill Material Natural Bristle / Hair; White Tampico
Trim Length 1 inch (25.4 mm)
View Details