Tanis Incorporated Rigid PVC 90° Profile – Three Row Brush RPVC331036

Description
Tanis produces this stapled set strip brush by securing three rows of filament to rigid PVC backing. The integrated Profile makes installation easy for applications requiring a 90° angle configuration. This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths. Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.
Description
Tanis produces this stapled set strip brush by securing three rows of filament to rigid PVC backing. The integrated Profile makes installation easy for applications requiring a 90° angle configuration. This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths. Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC 90°  Profile –  Three Row Brush - RPVC331036 - Tanis Incorporated
Delafield, WI, USA
Rigid PVC 90° Profile – Three Row Brush
RPVC331036
Rigid PVC 90° Profile – Three Row Brush RPVC331036
Tanis produces this stapled set strip brush by securing three rows of filament to rigid PVC backing. The integrated Profile makes installation easy for applications requiring a 90° angle configuration. This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths. Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.

Tanis produces this stapled set strip brush by securing three rows of filament to rigid PVC backing. The integrated Profile makes installation easy for applications requiring a 90° angle configuration.

This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths.

Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number RPVC331036
Product Name Rigid PVC 90° Profile – Three Row Brush
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Rigid PVC 90° Profile – Three Row Brush
Brush Filament / Fill Material Synthetic Filament; Black Nylon
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data