Tanis Incorporated Rigid PVC h-Profile – Three Row Brush RPVC231036

Description
Tanis produces this stapled set strip brush by securing three rows of filament to rigid h-Profile PVC backing. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder. This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths. Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.
Description
Tanis produces this stapled set strip brush by securing three rows of filament to rigid h-Profile PVC backing. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder. This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths. Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC h-Profile –  Three Row Brush - RPVC231036 - Tanis Incorporated
Delafield, WI, USA
Rigid PVC h-Profile – Three Row Brush
RPVC231036
Rigid PVC h-Profile – Three Row Brush RPVC231036
Tanis produces this stapled set strip brush by securing three rows of filament to rigid h-Profile PVC backing. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder. This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths. Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.

Tanis produces this stapled set strip brush by securing three rows of filament to rigid h-Profile PVC backing. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder.

This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths.

Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number RPVC231036
Product Name Rigid PVC h-Profile – Three Row Brush
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Rigid PVC h-Profile – Three Row Brush
Brush Filament / Fill Material Synthetic Filament; Black Nylon
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0118700 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2 inch (50.8 mm)
View Details
Weldable Dock Leveler Seal - DD90CS16BLKIT8 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 1.6 inch (40.64 mm)
Applications Sealing Gaps
View Details