Tanis produces this stapled set strip brush by securing one row of filament to rigid h-Profile PVC backing. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder.
This brush is available in six standard versions using three different trim lengths, two overall lengths and three diameters of level black nylon. We also manufacture this brush using horse hair filament with three trim lengths and two overall lengths.
Common applications of this brush include sealing, shielding, guiding and cleaning. Stapled set strip brushes are used for cable management seals for data server towers and cabinets, cleaning conveyor belts and chains, mist control shields around spraying equipment, and weather stripping seals around overhead door enclosures.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | RPVC212072 |
| Product Name | Rigid PVC h-Profile – Single Row Brush |
| Brush Type / Shape | Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Rigid PVC h-Profile – Single Row Brush |
| Brush Filament / Fill Material | Synthetic Filament; Black Nylon |
| Length | 72 inch (1829 mm) |