Tanis Incorporated Rotary Brushes - Coil RB Series Close Wound Conveyor Brush RB636

Description
Our RB Series Close Wound Conveyor brushes are coil wound rotary brushes with polypropylene filament that can be close wound to produce a dense brush face. The coiled brush is mounted directly to a 16-gauge steel tube with collar end for easy mounting onto a 1" diameter shaft. We have 28 standard RB Series Close Wound Conveyor brushes. Applications include cleaning conveyor belt and chain, debris removal, material transporting and product positioning for many industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing and agriculture industries.
Description
Our RB Series Close Wound Conveyor brushes are coil wound rotary brushes with polypropylene filament that can be close wound to produce a dense brush face. The coiled brush is mounted directly to a 16-gauge steel tube with collar end for easy mounting onto a 1" diameter shaft. We have 28 standard RB Series Close Wound Conveyor brushes. Applications include cleaning conveyor belt and chain, debris removal, material transporting and product positioning for many industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing and agriculture industries.

Suppliers

Company
Product
Description
Supplier Links
Rotary Brushes - Coil RB Series Close Wound Conveyor Brush - RB636 - Tanis Incorporated
Delafield, WI, USA
Rotary Brushes - Coil RB Series Close Wound Conveyor Brush
RB636
Rotary Brushes - Coil RB Series Close Wound Conveyor Brush RB636
Our RB Series Close Wound Conveyor brushes are coil wound rotary brushes with polypropylene filament that can be close wound to produce a dense brush face. The coiled brush is mounted directly to a 16-gauge steel tube with collar end for easy mounting onto a 1" diameter shaft. We have 28 standard RB Series Close Wound Conveyor brushes. Applications include cleaning conveyor belt and chain, debris removal, material transporting and product positioning for many industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing and agriculture industries.

Our RB Series Close Wound Conveyor brushes are coil wound rotary brushes with polypropylene filament that can be close wound to produce a dense brush face. The coiled brush is mounted directly to a 16-gauge steel tube with collar end for easy mounting onto a 1" diameter shaft.

We have 28 standard RB Series Close Wound Conveyor brushes.

Applications include cleaning conveyor belt and chain, debris removal, material transporting and product positioning for many industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing and agriculture industries.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number RB636
Product Name Rotary Brushes - Coil RB Series Close Wound Conveyor Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Rotary Brushes - Coil RB Series Close Wound Conveyor Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring, Double-row -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 8600 rpm
View Details
Abtex Disc Brushes, Ceramic Filament—VTUFT 1/4
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Therm-L-Brush™ - K1082CLA40BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details