Our RB Series Close Wound Conveyor brushes are coil wound rotary brushes with polypropylene filament that can be close wound to produce a dense brush face. The coiled brush is mounted directly to a 16-gauge steel tube with collar end for easy mounting onto a 1" diameter shaft.
We have 28 standard RB Series Close Wound Conveyor brushes.
Applications include cleaning conveyor belt and chain, debris removal, material transporting and product positioning for many industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing and agriculture industries.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | RB632 |
| Product Name | Rotary Brushes - Coil RB Series Close Wound Conveyor Brush |
| Brush Type / Shape | Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Rotary Brushes - Coil RB Series Close Wound Conveyor Brush |