Tanis Incorporated Rotary Brushes - Coil RB Series Close Wound Conveyor Brush RB432

Description
Our RB Series Close Wound Conveyor brushes are coil wound rotary brushes with polypropylene filament that can be close wound to produce a dense brush face. The coiled brush is mounted directly to a 16-gauge steel tube with collar end for easy mounting onto a 1" diameter shaft. We have 28 standard RB Series Close Wound Conveyor brushes. Applications include cleaning conveyor belt and chain, debris removal, material transporting and product positioning for many industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing and agriculture industries.
Description
Our RB Series Close Wound Conveyor brushes are coil wound rotary brushes with polypropylene filament that can be close wound to produce a dense brush face. The coiled brush is mounted directly to a 16-gauge steel tube with collar end for easy mounting onto a 1" diameter shaft. We have 28 standard RB Series Close Wound Conveyor brushes. Applications include cleaning conveyor belt and chain, debris removal, material transporting and product positioning for many industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing and agriculture industries.

Suppliers

Company
Product
Description
Supplier Links
Rotary Brushes - Coil RB Series Close Wound Conveyor Brush - RB432 - Tanis Incorporated
Delafield, WI, USA
Rotary Brushes - Coil RB Series Close Wound Conveyor Brush
RB432
Rotary Brushes - Coil RB Series Close Wound Conveyor Brush RB432
Our RB Series Close Wound Conveyor brushes are coil wound rotary brushes with polypropylene filament that can be close wound to produce a dense brush face. The coiled brush is mounted directly to a 16-gauge steel tube with collar end for easy mounting onto a 1" diameter shaft. We have 28 standard RB Series Close Wound Conveyor brushes. Applications include cleaning conveyor belt and chain, debris removal, material transporting and product positioning for many industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing and agriculture industries.

Our RB Series Close Wound Conveyor brushes are coil wound rotary brushes with polypropylene filament that can be close wound to produce a dense brush face. The coiled brush is mounted directly to a 16-gauge steel tube with collar end for easy mounting onto a 1" diameter shaft.

We have 28 standard RB Series Close Wound Conveyor brushes.

Applications include cleaning conveyor belt and chain, debris removal, material transporting and product positioning for many industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing and agriculture industries.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number RB432
Product Name Rotary Brushes - Coil RB Series Close Wound Conveyor Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Rotary Brushes - Coil RB Series Close Wound Conveyor Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Twisted Brushes - Condenser Tube Brushes - 09002 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 7.5 inch (190 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details