Tanis Incorporated Rotary Brushes - Coil RB Series Close Wound Conveyor Brush RB1048

Description
Our RB Series Close Wound Conveyor brushes are coil wound rotary brushes with polypropylene filament that can be close wound to produce a dense brush face. The coiled brush is mounted directly to a 16-gauge steel tube with collar end for easy mounting onto a 1" diameter shaft. We have 28 standard RB Series Close Wound Conveyor brushes. Applications include cleaning conveyor belt and chain, debris removal, material transporting and product positioning for many industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing and agriculture industries.
Description
Our RB Series Close Wound Conveyor brushes are coil wound rotary brushes with polypropylene filament that can be close wound to produce a dense brush face. The coiled brush is mounted directly to a 16-gauge steel tube with collar end for easy mounting onto a 1" diameter shaft. We have 28 standard RB Series Close Wound Conveyor brushes. Applications include cleaning conveyor belt and chain, debris removal, material transporting and product positioning for many industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing and agriculture industries.

Suppliers

Company
Product
Description
Supplier Links
Rotary Brushes - Coil RB Series Close Wound Conveyor Brush - RB1048 - Tanis Incorporated
Delafield, WI, USA
Rotary Brushes - Coil RB Series Close Wound Conveyor Brush
RB1048
Rotary Brushes - Coil RB Series Close Wound Conveyor Brush RB1048
Our RB Series Close Wound Conveyor brushes are coil wound rotary brushes with polypropylene filament that can be close wound to produce a dense brush face. The coiled brush is mounted directly to a 16-gauge steel tube with collar end for easy mounting onto a 1" diameter shaft. We have 28 standard RB Series Close Wound Conveyor brushes. Applications include cleaning conveyor belt and chain, debris removal, material transporting and product positioning for many industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing and agriculture industries.

Our RB Series Close Wound Conveyor brushes are coil wound rotary brushes with polypropylene filament that can be close wound to produce a dense brush face. The coiled brush is mounted directly to a 16-gauge steel tube with collar end for easy mounting onto a 1" diameter shaft.

We have 28 standard RB Series Close Wound Conveyor brushes.

Applications include cleaning conveyor belt and chain, debris removal, material transporting and product positioning for many industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing and agriculture industries.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number RB1048
Product Name Rotary Brushes - Coil RB Series Close Wound Conveyor Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Rotary Brushes - Coil RB Series Close Wound Conveyor Brush
Unlock Full Specs
to access all available technical data

Similar Products

AP1230, 12 Inch Narrow Crimp Wire Wheel - 41228 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1 inch (25.4 mm)
View Details
Finishing/Polishing Equipment - Polishing Brush - DME Company
Specs
Brush Type / Shape Other Type / Shape; Polishing Brush
Brush Filament / Fill Material Abrasive Filament
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Therm-L-Brush™ - F580CLA25BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details
FybRglass® Wobble Wheel - AE0075 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Applications Wire Stripping
View Details