Tanis Incorporated PTFE Strip Brushes - #7 MB710460

Description
PTFE Strip brushes are produced with a #7 (.310" w x .340" h) galvanized backing and a PTFE filament. This filament, made with a Teflon® material, is inert to most chemicals and is excellent material for high temperature applications, for continuous use limit to 500°F. We have 24 standard brushes in three trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. PTFE strip brushes are chemically resistant and are typically used in high temperature applications such as cleaning or sealing oven racks and conveyors. They can be used in continuous temperatures up to 500° F.
Description
PTFE Strip brushes are produced with a #7 (.310" w x .340" h) galvanized backing and a PTFE filament. This filament, made with a Teflon® material, is inert to most chemicals and is excellent material for high temperature applications, for continuous use limit to 500°F. We have 24 standard brushes in three trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. PTFE strip brushes are chemically resistant and are typically used in high temperature applications such as cleaning or sealing oven racks and conveyors. They can be used in continuous temperatures up to 500° F.

Suppliers

Company
Product
Description
Supplier Links
PTFE Strip Brushes  - #7 - MB710460 - Tanis Incorporated
Delafield, WI, USA
PTFE Strip Brushes - #7
MB710460
PTFE Strip Brushes - #7 MB710460
PTFE Strip brushes are produced with a #7 (.310" w x .340" h) galvanized backing and a PTFE filament. This filament, made with a Teflon® material, is inert to most chemicals and is excellent material for high temperature applications, for continuous use limit to 500°F. We have 24 standard brushes in three trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. PTFE strip brushes are chemically resistant and are typically used in high temperature applications such as cleaning or sealing oven racks and conveyors. They can be used in continuous temperatures up to 500° F.

PTFE Strip brushes are produced with a #7 (.310" w x .340" h) galvanized backing and a PTFE filament. This filament, made with a Teflon® material, is inert to most chemicals and is excellent material for high temperature applications, for continuous use limit to 500°F.

We have 24 standard brushes in three trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application.

PTFE strip brushes are chemically resistant and are typically used in high temperature applications such as cleaning or sealing oven racks and conveyors. They can be used in continuous temperatures up to 500° F.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number MB710460
Product Name PTFE Strip Brushes - #7
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - PTFE Strip Brushes - #7
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Abtex Disc Brushes, Ceramic Filament—Max Density 1/4
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Therm-L-Brush™ - D482CLA12BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 120 inch (2438 to 3048 mm)
View Details