PTFE Strip brushes are produced with a #7 (.310" w x .340" h) galvanized backing and a PTFE filament. This filament, made with a Teflon® material, is inert to most chemicals and is excellent material for high temperature applications, for continuous use limit to 500°F.
We have 24 standard brushes in three trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application.
PTFE strip brushes are chemically resistant and are typically used in high temperature applications such as cleaning or sealing oven racks and conveyors. They can be used in continuous temperatures up to 500° F.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | MB710236 |
| Product Name | PTFE Strip Brushes - #7 |
| Brush Type / Shape | Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - PTFE Strip Brushes - #7 |