Tanis Incorporated PTFE Strip Brushes - #7 MB710036

Description
PTFE Strip brushes are produced with a #7 (.310" w x .340" h) galvanized backing and a PTFE filament. This filament, made with a Teflon® material, is inert to most chemicals and is excellent material for high temperature applications, for continuous use limit to 500°F. We have 24 standard brushes in three trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. PTFE strip brushes are chemically resistant and are typically used in high temperature applications such as cleaning or sealing oven racks and conveyors. They can be used in continuous temperatures up to 500° F.
Description
PTFE Strip brushes are produced with a #7 (.310" w x .340" h) galvanized backing and a PTFE filament. This filament, made with a Teflon® material, is inert to most chemicals and is excellent material for high temperature applications, for continuous use limit to 500°F. We have 24 standard brushes in three trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. PTFE strip brushes are chemically resistant and are typically used in high temperature applications such as cleaning or sealing oven racks and conveyors. They can be used in continuous temperatures up to 500° F.

Suppliers

Company
Product
Description
Supplier Links
PTFE Strip Brushes  - #7 - MB710036 - Tanis Incorporated
Delafield, WI, USA
PTFE Strip Brushes - #7
MB710036
PTFE Strip Brushes - #7 MB710036
PTFE Strip brushes are produced with a #7 (.310" w x .340" h) galvanized backing and a PTFE filament. This filament, made with a Teflon® material, is inert to most chemicals and is excellent material for high temperature applications, for continuous use limit to 500°F. We have 24 standard brushes in three trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. PTFE strip brushes are chemically resistant and are typically used in high temperature applications such as cleaning or sealing oven racks and conveyors. They can be used in continuous temperatures up to 500° F.

PTFE Strip brushes are produced with a #7 (.310" w x .340" h) galvanized backing and a PTFE filament. This filament, made with a Teflon® material, is inert to most chemicals and is excellent material for high temperature applications, for continuous use limit to 500°F.

We have 24 standard brushes in three trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application.

PTFE strip brushes are chemically resistant and are typically used in high temperature applications such as cleaning or sealing oven racks and conveyors. They can be used in continuous temperatures up to 500° F.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number MB710036
Product Name PTFE Strip Brushes - #7
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - PTFE Strip Brushes - #7
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Twisted Brushes - Twisted Miniature Brushes - 05192 - Tanis Incorporated
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Miniature Brushes
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 4 inch (102 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details