Tanis Incorporated Horse Hair #7 MB709036

Description
Horse Hair Strip brushes are manufactured by securing densely packed horse hair into a #7 (.310" w x .340" h) galvanized backing. This natural fiber is good for polishing without being abrasive and picking up dust and fine powders. We have 24 standard brushes in three trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers to help recommend or design the right brush for your special application. Horse Hair Strip brushes are used in cleaning and polishing applications requiring a non-abrasive, scratch-free filament. Horse hair strip brushes are ideal for holding down paper in the printing industry, cleaning conveyors and sealing revolving doors.
Description
Horse Hair Strip brushes are manufactured by securing densely packed horse hair into a #7 (.310" w x .340" h) galvanized backing. This natural fiber is good for polishing without being abrasive and picking up dust and fine powders. We have 24 standard brushes in three trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers to help recommend or design the right brush for your special application. Horse Hair Strip brushes are used in cleaning and polishing applications requiring a non-abrasive, scratch-free filament. Horse hair strip brushes are ideal for holding down paper in the printing industry, cleaning conveyors and sealing revolving doors.

Suppliers

Company
Product
Description
Supplier Links
Horse Hair #7 - MB709036 - Tanis Incorporated
Delafield, WI, USA
Horse Hair #7
MB709036
Horse Hair #7 MB709036
Horse Hair Strip brushes are manufactured by securing densely packed horse hair into a #7 (.310" w x .340" h) galvanized backing. This natural fiber is good for polishing without being abrasive and picking up dust and fine powders. We have 24 standard brushes in three trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers to help recommend or design the right brush for your special application. Horse Hair Strip brushes are used in cleaning and polishing applications requiring a non-abrasive, scratch-free filament. Horse hair strip brushes are ideal for holding down paper in the printing industry, cleaning conveyors and sealing revolving doors.

Horse Hair Strip brushes are manufactured by securing densely packed horse hair into a #7 (.310" w x .340" h) galvanized backing. This natural fiber is good for polishing without being abrasive and picking up dust and fine powders.

We have 24 standard brushes in three trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers to help recommend or design the right brush for your special application.

Horse Hair Strip brushes are used in cleaning and polishing applications requiring a non-abrasive, scratch-free filament. Horse hair strip brushes are ideal for holding down paper in the printing industry, cleaning conveyors and sealing revolving doors.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number MB709036
Product Name Horse Hair #7
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Horse Hair Strip Brushes - #7
Unlock Full Specs
to access all available technical data

Similar Products

Custom Door Sweep - D480DUR09BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Custom Door Sweep; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0117100 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 3 inch (76.2 mm)
View Details
Cummins Group Automotive Brushes - L-3 Old Style - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Brush Type / Shape Other Type / Shape
Mounting None or Handheld
View Details
BR2/C Eraser Coarse Stick Brush - AA0128 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details