Tanis Incorporated Crimped Brass #7 MB706812

Description
Our Crimped Brass Strip brushes are manufactured by securing densely packed crimped brass filament into a #7 (.310" w x .340" h) stainless steel backing. Brass filament is a non-ferrous, corrosion resistant, softer wire with high conductivity. We have 40 standard brushes with four diameters, five trim lengths and one to eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers to help recommend or design the right brush for your special application. Brass Strip brushes are used for applications requiring a corrosion resistant and softer wire such as cleaning scratch-susceptible surfaces. They are also used for reducing heavy static in concentrated areas and for use during a plating process. Stainless steel backing is used in corrosive environments. Brass strip brushes are suitable for static reduction and for operating temperatures up to 300° F.
Description
Our Crimped Brass Strip brushes are manufactured by securing densely packed crimped brass filament into a #7 (.310" w x .340" h) stainless steel backing. Brass filament is a non-ferrous, corrosion resistant, softer wire with high conductivity. We have 40 standard brushes with four diameters, five trim lengths and one to eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers to help recommend or design the right brush for your special application. Brass Strip brushes are used for applications requiring a corrosion resistant and softer wire such as cleaning scratch-susceptible surfaces. They are also used for reducing heavy static in concentrated areas and for use during a plating process. Stainless steel backing is used in corrosive environments. Brass strip brushes are suitable for static reduction and for operating temperatures up to 300° F.

Suppliers

Company
Product
Description
Supplier Links
Crimped Brass #7 - MB706812 - Tanis Incorporated
Delafield, WI, USA
Crimped Brass #7
MB706812
Crimped Brass #7 MB706812
Our Crimped Brass Strip brushes are manufactured by securing densely packed crimped brass filament into a #7 (.310" w x .340" h) stainless steel backing. Brass filament is a non-ferrous, corrosion resistant, softer wire with high conductivity. We have 40 standard brushes with four diameters, five trim lengths and one to eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers to help recommend or design the right brush for your special application. Brass Strip brushes are used for applications requiring a corrosion resistant and softer wire such as cleaning scratch-susceptible surfaces. They are also used for reducing heavy static in concentrated areas and for use during a plating process. Stainless steel backing is used in corrosive environments. Brass strip brushes are suitable for static reduction and for operating temperatures up to 300° F.

Our Crimped Brass Strip brushes are manufactured by securing densely packed crimped brass filament into a #7 (.310" w x .340" h) stainless steel backing. Brass filament is a non-ferrous, corrosion resistant, softer wire with high conductivity.

We have 40 standard brushes with four diameters, five trim lengths and one to eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers to help recommend or design the right brush for your special application.

Brass Strip brushes are used for applications requiring a corrosion resistant and softer wire such as cleaning scratch-susceptible surfaces. They are also used for reducing heavy static in concentrated areas and for use during a plating process.

Stainless steel backing is used in corrosive environments. Brass strip brushes are suitable for static reduction and for operating temperatures up to 300° F.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number MB706812
Product Name Crimped Brass #7
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Crimped Brass Strip Brushes - #7
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Hand Brushes - Anilox / Halftone Brushes - 04089 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Anilox / Halftone Brushes
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Trim Length 0.7500 inch (19.05 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details