Tanis Incorporated Nylon Strip Brush - Galvanized Backing – #7 MB700096

Description
Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #7 (.310" w x .340" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 96 standard brushes with five different filament diameters, seven trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.
Description
Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #7 (.310" w x .340" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 96 standard brushes with five different filament diameters, seven trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.

Suppliers

Company
Product
Description
Supplier Links
Nylon Strip Brush - Galvanized Backing – #7 - MB700096 - Tanis Incorporated
Delafield, WI, USA
Nylon Strip Brush - Galvanized Backing – #7
MB700096
Nylon Strip Brush - Galvanized Backing – #7 MB700096
Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #7 (.310" w x .340" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 96 standard brushes with five different filament diameters, seven trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.

Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #7 (.310" w x .340" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action.

We have 96 standard brushes with five different filament diameters, seven trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application.

Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number MB700096
Product Name Nylon Strip Brush - Galvanized Backing – #7
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Nylon Strip Brush - Galvanized Backing – #7
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Abtex Disc Brushes, Ceramic Filament—VTUFT 1/4
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Therm-L-Brush™ - D45RCLA12BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details