Tanis Incorporated Crimped Brass Strip Brush - #4 MB406412

Description
Our Crimped Brass Strip brushes are manufactured by securing densely packed crimped brass filament into a #4 (.194" w x .205" h) stainless steel backing. Brass filament is a non-ferrous, corrosion resistant, softer wire with high conductivity. We have 40 standard brushes with three diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Brass Strip brushes are used for applications requiring a corrosion resistant and softer wire such as cleaning scratch-susceptible surfaces. They are also used for reducing heavy static in concentrated areas and for use during a plating process. Stainless steel backing is used in corrosive environments. Brass strip brushes are suitable for static reduction and for operating temperatures up to 300° F.
Description
Our Crimped Brass Strip brushes are manufactured by securing densely packed crimped brass filament into a #4 (.194" w x .205" h) stainless steel backing. Brass filament is a non-ferrous, corrosion resistant, softer wire with high conductivity. We have 40 standard brushes with three diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Brass Strip brushes are used for applications requiring a corrosion resistant and softer wire such as cleaning scratch-susceptible surfaces. They are also used for reducing heavy static in concentrated areas and for use during a plating process. Stainless steel backing is used in corrosive environments. Brass strip brushes are suitable for static reduction and for operating temperatures up to 300° F.

Suppliers

Company
Product
Description
Supplier Links
Crimped Brass Strip Brush - #4 - MB406412 - Tanis Incorporated
Delafield, WI, USA
Crimped Brass Strip Brush - #4
MB406412
Crimped Brass Strip Brush - #4 MB406412
Our Crimped Brass Strip brushes are manufactured by securing densely packed crimped brass filament into a #4 (.194" w x .205" h) stainless steel backing. Brass filament is a non-ferrous, corrosion resistant, softer wire with high conductivity. We have 40 standard brushes with three diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Brass Strip brushes are used for applications requiring a corrosion resistant and softer wire such as cleaning scratch-susceptible surfaces. They are also used for reducing heavy static in concentrated areas and for use during a plating process. Stainless steel backing is used in corrosive environments. Brass strip brushes are suitable for static reduction and for operating temperatures up to 300° F.

Our Crimped Brass Strip brushes are manufactured by securing densely packed crimped brass filament into a #4 (.194" w x .205" h) stainless steel backing. Brass filament is a non-ferrous, corrosion resistant, softer wire with high conductivity.

We have 40 standard brushes with three diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application.

Brass Strip brushes are used for applications requiring a corrosion resistant and softer wire such as cleaning scratch-susceptible surfaces. They are also used for reducing heavy static in concentrated areas and for use during a plating process.

Stainless steel backing is used in corrosive environments. Brass strip brushes are suitable for static reduction and for operating temperatures up to 300° F.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number MB406412
Product Name Crimped Brass Strip Brush - #4
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Crimped Brass Strip Brush - #4
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density - 0526330 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details
Custom External Spiral Brush - ESC1 - Sealeze
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; External Spiral Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Applications Dusting / Wiping; Sealing Gaps
View Details