Tanis Incorporated Crimped Brass Strip Brush - #4 MB406012

Description
Our Crimped Brass Strip brushes are manufactured by securing densely packed crimped brass filament into a #4 (.194" w x .205" h) stainless steel backing. Brass filament is a non-ferrous, corrosion resistant, softer wire with high conductivity. We have 40 standard brushes with three diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Brass Strip brushes are used for applications requiring a corrosion resistant and softer wire such as cleaning scratch-susceptible surfaces. They are also used for reducing heavy static in concentrated areas and for use during a plating process. Stainless steel backing is used in corrosive environments. Brass strip brushes are suitable for static reduction and for operating temperatures up to 300° F.
Description
Our Crimped Brass Strip brushes are manufactured by securing densely packed crimped brass filament into a #4 (.194" w x .205" h) stainless steel backing. Brass filament is a non-ferrous, corrosion resistant, softer wire with high conductivity. We have 40 standard brushes with three diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Brass Strip brushes are used for applications requiring a corrosion resistant and softer wire such as cleaning scratch-susceptible surfaces. They are also used for reducing heavy static in concentrated areas and for use during a plating process. Stainless steel backing is used in corrosive environments. Brass strip brushes are suitable for static reduction and for operating temperatures up to 300° F.

Suppliers

Company
Product
Description
Supplier Links
Crimped Brass Strip Brush - #4 - MB406012 - Tanis Incorporated
Delafield, WI, USA
Crimped Brass Strip Brush - #4
MB406012
Crimped Brass Strip Brush - #4 MB406012
Our Crimped Brass Strip brushes are manufactured by securing densely packed crimped brass filament into a #4 (.194" w x .205" h) stainless steel backing. Brass filament is a non-ferrous, corrosion resistant, softer wire with high conductivity. We have 40 standard brushes with three diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Brass Strip brushes are used for applications requiring a corrosion resistant and softer wire such as cleaning scratch-susceptible surfaces. They are also used for reducing heavy static in concentrated areas and for use during a plating process. Stainless steel backing is used in corrosive environments. Brass strip brushes are suitable for static reduction and for operating temperatures up to 300° F.

Our Crimped Brass Strip brushes are manufactured by securing densely packed crimped brass filament into a #4 (.194" w x .205" h) stainless steel backing. Brass filament is a non-ferrous, corrosion resistant, softer wire with high conductivity.

We have 40 standard brushes with three diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application.

Brass Strip brushes are used for applications requiring a corrosion resistant and softer wire such as cleaning scratch-susceptible surfaces. They are also used for reducing heavy static in concentrated areas and for use during a plating process.

Stainless steel backing is used in corrosive environments. Brass strip brushes are suitable for static reduction and for operating temperatures up to 300° F.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number MB406012
Product Name Crimped Brass Strip Brush - #4
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Crimped Brass Strip Brush - #4
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0116900 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 3 inch (76.2 mm)
View Details
Finishing/Polishing Equipment - Polishing Brush - DME Company
Specs
Brush Type / Shape Other Type / Shape; Polishing Brush
Brush Filament / Fill Material Abrasive Filament
Applications Polishing or lapping (Very fine grits or filaments)
View Details
FybRglass® Wheels - AE0064 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 2.01 to ? inch (51 to ? mm)
View Details
T144T, 14 Inch Treated Tampico Brush - 40014 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Tampico
Brush Filament / Fill Material Natural Bristle / Hair
Width 0.7500 inch (19.05 mm)
View Details