Tanis Incorporated Stainless Steel Strip Brush - #4 MB404084

Description
Our Stainless Steel Strip brushes are manufactured by securing densely packed stainless steel fill into a #4 (.194" w x .205" h) stainless steel backing. Stainless steel filament is extremely tough, ductile and excellent for corrosion resistance. We have 40 standard brushes with three different filament diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Stainless Steel Strip brushes with stainless steel filament are ideal for cleaning and deburring applications in corrosive environments or where high humidity and moisture are present. These brushes can be used in applications with higher operating temperatures, up to 600°.
Description
Our Stainless Steel Strip brushes are manufactured by securing densely packed stainless steel fill into a #4 (.194" w x .205" h) stainless steel backing. Stainless steel filament is extremely tough, ductile and excellent for corrosion resistance. We have 40 standard brushes with three different filament diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Stainless Steel Strip brushes with stainless steel filament are ideal for cleaning and deburring applications in corrosive environments or where high humidity and moisture are present. These brushes can be used in applications with higher operating temperatures, up to 600°.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Strip Brush - #4 - MB404084 - Tanis Incorporated
Delafield, WI, USA
Stainless Steel Strip Brush - #4
MB404084
Stainless Steel Strip Brush - #4 MB404084
Our Stainless Steel Strip brushes are manufactured by securing densely packed stainless steel fill into a #4 (.194" w x .205" h) stainless steel backing. Stainless steel filament is extremely tough, ductile and excellent for corrosion resistance. We have 40 standard brushes with three different filament diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Stainless Steel Strip brushes with stainless steel filament are ideal for cleaning and deburring applications in corrosive environments or where high humidity and moisture are present. These brushes can be used in applications with higher operating temperatures, up to 600°.

Our Stainless Steel Strip brushes are manufactured by securing densely packed stainless steel fill into a #4 (.194" w x .205" h) stainless steel backing. Stainless steel filament is extremely tough, ductile and excellent for corrosion resistance.

We have 40 standard brushes with three different filament diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application.

Stainless Steel Strip brushes with stainless steel filament are ideal for cleaning and deburring applications in corrosive environments or where high humidity and moisture are present. These brushes can be used in applications with higher operating temperatures, up to 600°.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number MB404084
Product Name Stainless Steel Strip Brush - #4
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Stainless Steel Strip Brush - #4
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Condenser Tube Brushes - 09314 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 7.5 inch (190 mm)
View Details
Wire Stripping Wheel - AC2070 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 2.01 to ? inch (51 to ? mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Round Brush 1/4
Specs
Brush Type / Shape Other Type / Shape; Round Brush
View Details