Tanis Incorporated Nylon Strip Brush - Stainless Steel Backing - #4 MB403024

Description
Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #4 (.194" w x .205" h) stainless steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 40 standard brushes with two different filament diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Stainless steel backing is corrosion resistant, making these strip brushes effective in industries with harsher environments. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.
Description
Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #4 (.194" w x .205" h) stainless steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 40 standard brushes with two different filament diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Stainless steel backing is corrosion resistant, making these strip brushes effective in industries with harsher environments. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.

Suppliers

Company
Product
Description
Supplier Links
Nylon Strip Brush - Stainless Steel Backing - #4 - MB403024 - Tanis Incorporated
Delafield, WI, USA
Nylon Strip Brush - Stainless Steel Backing - #4
MB403024
Nylon Strip Brush - Stainless Steel Backing - #4 MB403024
Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #4 (.194" w x .205" h) stainless steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 40 standard brushes with two different filament diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Stainless steel backing is corrosion resistant, making these strip brushes effective in industries with harsher environments. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.

Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #4 (.194" w x .205" h) stainless steel backing. The crimped fill provides a denser brush appearance for a more even brushing action.

We have 40 standard brushes with two different filament diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application.

Stainless steel backing is corrosion resistant, making these strip brushes effective in industries with harsher environments. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number MB403024
Product Name Nylon Strip Brush - Stainless Steel Backing - #4
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Nylon Strip Brush - Stainless Steel Backing - #4
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M82006S, 8 Inch Medium Duty Wire Wheel - 41021 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.12 inch (28.57 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details