Tanis Incorporated Nylon Strip Brush - Galvanized Backing – #4 MB400660

Description
Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon filament into a #4 (.194" w x .205" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 48 standard brushes with two different filament diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.
Description
Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon filament into a #4 (.194" w x .205" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 48 standard brushes with two different filament diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.

Suppliers

Company
Product
Description
Supplier Links
Nylon Strip Brush - Galvanized Backing – #4 - MB400660 - Tanis Incorporated
Delafield, WI, USA
Nylon Strip Brush - Galvanized Backing – #4
MB400660
Nylon Strip Brush - Galvanized Backing – #4 MB400660
Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon filament into a #4 (.194" w x .205" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 48 standard brushes with two different filament diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.

Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon filament into a #4 (.194" w x .205" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action.

We have 48 standard brushes with two different filament diameters, five trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application.

Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number MB400660
Product Name Nylon Strip Brush - Galvanized Backing – #4
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Nylon Strip Brush - Galvanized Backing – #4
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M10334, 10 Inch Medium Duty Wire Wheel - 41024 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.75 inch (44.45 mm)
View Details
Angled Valve Brush, 4 1/2
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Catepillar Overhaul Automotive Brushes - CAT1 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Brush Type / Shape Other Type / Shape
Mounting None or Handheld
View Details
Twisted Brushes - Power Tube Brushes - 05206 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 4 inch (102 mm)
View Details