Tanis Incorporated Nylon Strip Brush - Galvanized Backing – #3 MB300472

Description
Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon filament into a #3 (.150" w x .148" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 32 standard brushes with four different filament diameters, four trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.
Description
Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon filament into a #3 (.150" w x .148" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 32 standard brushes with four different filament diameters, four trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.

Suppliers

Company
Product
Description
Supplier Links
Nylon Strip Brush - Galvanized Backing – #3 - MB300472 - Tanis Incorporated
Delafield, WI, USA
Nylon Strip Brush - Galvanized Backing – #3
MB300472
Nylon Strip Brush - Galvanized Backing – #3 MB300472
Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon filament into a #3 (.150" w x .148" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 32 standard brushes with four different filament diameters, four trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.

Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon filament into a #3 (.150" w x .148" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action.

We have 32 standard brushes with four different filament diameters, four trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application.

Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number MB300472
Product Name Nylon Strip Brush - Galvanized Backing – #3
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Nylon Strip Brush - Galvanized Backing – #3
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament - 0127500 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 3 inch (76.2 mm)
View Details
M6234, 6 Inch Medium Duty Wire Wheel - 41009 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.25 inch (31.75 mm)
View Details
(Formerly A2261-6X00), Valve Brush, Roto Stainless Steel, 1/8
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Fiber Thunderon-Static-Dissipative Brush - SSG515AT2D - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Thunderon®
Features Antistatic; Electrically Conductive / Anti-Static
View Details