Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #2-½ (.125" w x .125" h) stainless steel backing. The crimped fill provides a denser brush appearance for a more even brushing action.
We have 32 standard brushes with four different filament diameters, four trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application.
Stainless steel backing is corrosion resistant, making these strip brushes effective in industries with harsher environments. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | MB252036 |
| Product Name | Nylon Strip Brush - Stainless Steel Backing - #2-½ |
| Brush Type / Shape | Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Nylon Strip Brush - Stainless Steel Backing - #2-½ |
| Brush Filament / Fill Material | Synthetic Filament; Nylon |
| Length | 36 inch (914 mm) |