Tanis Incorporated Nylon Strip Brush - Galvanized Backing – #10 MB100612

Description
Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #10 (.440" w x .473" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 56 standard brushes with four different filament diameters, seven trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.
Description
Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #10 (.440" w x .473" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 56 standard brushes with four different filament diameters, seven trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.

Suppliers

Company
Product
Description
Supplier Links
Nylon Strip Brush - Galvanized Backing – #10 - MB100612 - Tanis Incorporated
Delafield, WI, USA
Nylon Strip Brush - Galvanized Backing – #10
MB100612
Nylon Strip Brush - Galvanized Backing – #10 MB100612
Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #10 (.440" w x .473" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 56 standard brushes with four different filament diameters, seven trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.

Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #10 (.440" w x .473" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action.

We have 56 standard brushes with four different filament diameters, seven trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application.

Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number MB100612
Product Name Nylon Strip Brush - Galvanized Backing – #10
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Nylon Strip Brush - Galvanized Backing – #10
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

K4011, 4 Inch Knot Wheel - 42010 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.5000 inch (12.7 mm)
View Details
Finishing/Polishing Equipment - Polishing Brush - DME Company
Specs
Brush Type / Shape Other Type / Shape; Polishing Brush
Brush Filament / Fill Material Abrasive Filament
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Flexible Strip Brush - FXA104BL - Sealeze
Specs
Specific Product Type / Shape End Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon or Polypropylene
Length 1200 inch (30480 mm)
View Details
BR1/F Eraser Fine Stick Brush - AA0031 - Eraser Company, Inc.
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details