Tanis Incorporated Flexible PVC h-Profile– “Safety Strip,” Double Row, Continuous Roll Brush FPVC1434600

Description
Tanis manufactures this "Safety Strip" brush using extruded flexible h-Profile PVC backing and black and yellow nylon filament to visually signal caution. The flexible backing allows this brush to contour and form to irregular shapes, addressing problems traditional metal back brushes cannot solve. The integrated h-Profile allows for quick and easy mounting without needing to purchase a separate holder. We produce one standard version of this brush with three different trim lengths, three filament diameter options and in a continuous roll of 50' or 100'. The continuous roll allows further customization as it can be cut on-site for the exact required length. This stapled set safety strip brush is typically used as a machine guard. Other benefits of a flexible PVC strip brush are its ability to conform, its reduction in weight compared to a metal back brush, its chemical resistance and its ease in transportation and installation.
Description
Tanis manufactures this "Safety Strip" brush using extruded flexible h-Profile PVC backing and black and yellow nylon filament to visually signal caution. The flexible backing allows this brush to contour and form to irregular shapes, addressing problems traditional metal back brushes cannot solve. The integrated h-Profile allows for quick and easy mounting without needing to purchase a separate holder. We produce one standard version of this brush with three different trim lengths, three filament diameter options and in a continuous roll of 50' or 100'. The continuous roll allows further customization as it can be cut on-site for the exact required length. This stapled set safety strip brush is typically used as a machine guard. Other benefits of a flexible PVC strip brush are its ability to conform, its reduction in weight compared to a metal back brush, its chemical resistance and its ease in transportation and installation.

Suppliers

Company
Product
Description
Supplier Links
Flexible PVC h-Profile– “Safety Strip,” Double Row, Continuous Roll Brush - FPVC1434600 - Tanis Incorporated
Delafield, WI, USA
Flexible PVC h-Profile– “Safety Strip,” Double Row, Continuous Roll Brush
FPVC1434600
Flexible PVC h-Profile– “Safety Strip,” Double Row, Continuous Roll Brush FPVC1434600
Tanis manufactures this "Safety Strip" brush using extruded flexible h-Profile PVC backing and black and yellow nylon filament to visually signal caution. The flexible backing allows this brush to contour and form to irregular shapes, addressing problems traditional metal back brushes cannot solve. The integrated h-Profile allows for quick and easy mounting without needing to purchase a separate holder. We produce one standard version of this brush with three different trim lengths, three filament diameter options and in a continuous roll of 50' or 100'. The continuous roll allows further customization as it can be cut on-site for the exact required length. This stapled set safety strip brush is typically used as a machine guard. Other benefits of a flexible PVC strip brush are its ability to conform, its reduction in weight compared to a metal back brush, its chemical resistance and its ease in transportation and installation.

Tanis manufactures this "Safety Strip" brush using extruded flexible h-Profile PVC backing and black and yellow nylon filament to visually signal caution. The flexible backing allows this brush to contour and form to irregular shapes, addressing problems traditional metal back brushes cannot solve. The integrated h-Profile allows for quick and easy mounting without needing to purchase a separate holder.

We produce one standard version of this brush with three different trim lengths, three filament diameter options and in a continuous roll of 50' or 100'. The continuous roll allows further customization as it can be cut on-site for the exact required length.

This stapled set safety strip brush is typically used as a machine guard. Other benefits of a flexible PVC strip brush are its ability to conform, its reduction in weight compared to a metal back brush, its chemical resistance and its ease in transportation and installation.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number FPVC1434600
Product Name Flexible PVC h-Profile– “Safety Strip,” Double Row, Continuous Roll Brush
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Flexible PVC h-Profile– “Safety Strip,” Double Row, Continuous Roll Brush
Unlock Full Specs
to access all available technical data

Similar Products

Therm-L-Brush™ - G685CLA60BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 144 inch (2438 to 3658 mm)
View Details
Display Brushes - Oil Line Brush - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
ABR3C Eraser Coarse Abraser Brush - AA0600 - Eraser Company, Inc.
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Other Type / Shape; Abraser Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 0.8750 inch (22.22 mm)
View Details