Tanis manufactures this "Safety Strip" brush using extruded flexible h-Profile PVC backing and black and yellow nylon filament to visually signal caution. The flexible backing allows this brush to contour and form to irregular different shapes, addressing problems traditional metal back brushes cannot solve. The integrated h-Profile allows for quick and easy mounting without needing to purchase a separate holder.
We produce one standard version of this brush with three trim lengths options, three filament diameter options and in a continuous roll of 50' or 100'. The continuous roll allows further customization as it can be cut on-site for the exact required length.
This stapled set Safety Strip brush is typically used as a machine guard. Other benefits of a flexible PVC strip brush are its ability to conform, its reduction in weight compared to a metal back brush, its chemical resistance and its ease in transportation and installation.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | FPVC1432600 |
| Product Name | Flexible PVC h-Profile– “Safety Strip,” Single Row, Continuous Roll Brush |
| Brush Type / Shape | Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Flexible PVC h-Profile– “Safety Strip,” Single Row, Continuous Roll Brush |