Tanis Incorporated Flexible PVC h-Profile– Single Row Brush FPVC143072

Description
Tanis produces this flexible stapled set strip brush by securing black nylon filament to an extruded flexible PVC h-Profile backing. The flexible backing allows this brush to contour and form to different shapes, addressing problems traditional metal back brushes cannot solve. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder. We produce six standard versions of this brush using three different trim lengths, two overall lengths and three filament diameter options. This brush type is also available in a continuous roll of 50' or 100'. This stapled set strip brush is used for sealing, protecting, guiding and any other application that requires flexibility and chemical resistance. Other benefits of a flexible PVC strip brush are its ability to conform to irregular shapes, its reduction in weight and cost compared to a metal back brush and its ease in transportation and installation.
Description
Tanis produces this flexible stapled set strip brush by securing black nylon filament to an extruded flexible PVC h-Profile backing. The flexible backing allows this brush to contour and form to different shapes, addressing problems traditional metal back brushes cannot solve. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder. We produce six standard versions of this brush using three different trim lengths, two overall lengths and three filament diameter options. This brush type is also available in a continuous roll of 50' or 100'. This stapled set strip brush is used for sealing, protecting, guiding and any other application that requires flexibility and chemical resistance. Other benefits of a flexible PVC strip brush are its ability to conform to irregular shapes, its reduction in weight and cost compared to a metal back brush and its ease in transportation and installation.

Suppliers

Company
Product
Description
Supplier Links
Flexible PVC h-Profile– Single Row Brush - FPVC143072 - Tanis Incorporated
Delafield, WI, USA
Flexible PVC h-Profile– Single Row Brush
FPVC143072
Flexible PVC h-Profile– Single Row Brush FPVC143072
Tanis produces this flexible stapled set strip brush by securing black nylon filament to an extruded flexible PVC h-Profile backing. The flexible backing allows this brush to contour and form to different shapes, addressing problems traditional metal back brushes cannot solve. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder. We produce six standard versions of this brush using three different trim lengths, two overall lengths and three filament diameter options. This brush type is also available in a continuous roll of 50' or 100'. This stapled set strip brush is used for sealing, protecting, guiding and any other application that requires flexibility and chemical resistance. Other benefits of a flexible PVC strip brush are its ability to conform to irregular shapes, its reduction in weight and cost compared to a metal back brush and its ease in transportation and installation.

Tanis produces this flexible stapled set strip brush by securing black nylon filament to an extruded flexible PVC h-Profile backing. The flexible backing allows this brush to contour and form to different shapes, addressing problems traditional metal back brushes cannot solve. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder.

We produce six standard versions of this brush using three different trim lengths, two overall lengths and three filament diameter options. This brush type is also available in a continuous roll of 50' or 100'.

This stapled set strip brush is used for sealing, protecting, guiding and any other application that requires flexibility and chemical resistance. Other benefits of a flexible PVC strip brush are its ability to conform to irregular shapes, its reduction in weight and cost compared to a metal back brush and its ease in transportation and installation.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number FPVC143072
Product Name Flexible PVC h-Profile– Single Row Brush
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Flexible PVC h-Profile– Single Row Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BR2/F Eraser Fine Stick Brush - AA0023 - Eraser Company, Inc.
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – Standard Density 1
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details
KT826, 6 Inch Stringer Bead Knot Wheel - 42172 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1875 inch (4.76 mm)
View Details