Tanis Incorporated Flexible PVC h-Profile– Single Row, Continuous Roll Brush FPVC1430300

Description
Tanis produces this flexible stapled set strip brush by securing black nylon filament into an extruded flexible PVC h-Profile backing. The flexible backing allows this brush to contour and form to different shapes, addressing problems traditional metal back brushes cannot solve. The integrated h-Profile allows for quick and easy mounting without needing to purchase a separate holder. We produce six standard versions of this brush using three different trim lengths, three filament diameter options and in a continuous roll of 50' or 100'. The continuous roll allows further customization as it can be cut on site for the exact required length. This stapled set strip brush is used for sealing, protecting, guiding and any other application that requires flexibility and chemical resistance. Other benefits of a flexible PVC strip brush are its ability to conform, its reduction in weight compared to a metal back brush and its ease in transportation and installation.
Description
Tanis produces this flexible stapled set strip brush by securing black nylon filament into an extruded flexible PVC h-Profile backing. The flexible backing allows this brush to contour and form to different shapes, addressing problems traditional metal back brushes cannot solve. The integrated h-Profile allows for quick and easy mounting without needing to purchase a separate holder. We produce six standard versions of this brush using three different trim lengths, three filament diameter options and in a continuous roll of 50' or 100'. The continuous roll allows further customization as it can be cut on site for the exact required length. This stapled set strip brush is used for sealing, protecting, guiding and any other application that requires flexibility and chemical resistance. Other benefits of a flexible PVC strip brush are its ability to conform, its reduction in weight compared to a metal back brush and its ease in transportation and installation.

Suppliers

Company
Product
Description
Supplier Links
Flexible PVC h-Profile– Single Row, Continuous Roll Brush - FPVC1430300 - Tanis Incorporated
Delafield, WI, USA
Flexible PVC h-Profile– Single Row, Continuous Roll Brush
FPVC1430300
Flexible PVC h-Profile– Single Row, Continuous Roll Brush FPVC1430300
Tanis produces this flexible stapled set strip brush by securing black nylon filament into an extruded flexible PVC h-Profile backing. The flexible backing allows this brush to contour and form to different shapes, addressing problems traditional metal back brushes cannot solve. The integrated h-Profile allows for quick and easy mounting without needing to purchase a separate holder. We produce six standard versions of this brush using three different trim lengths, three filament diameter options and in a continuous roll of 50' or 100'. The continuous roll allows further customization as it can be cut on site for the exact required length. This stapled set strip brush is used for sealing, protecting, guiding and any other application that requires flexibility and chemical resistance. Other benefits of a flexible PVC strip brush are its ability to conform, its reduction in weight compared to a metal back brush and its ease in transportation and installation.

Tanis produces this flexible stapled set strip brush by securing black nylon filament into an extruded flexible PVC h-Profile backing. The flexible backing allows this brush to contour and form to different shapes, addressing problems traditional metal back brushes cannot solve. The integrated h-Profile allows for quick and easy mounting without needing to purchase a separate holder.

We produce six standard versions of this brush using three different trim lengths, three filament diameter options and in a continuous roll of 50' or 100'. The continuous roll allows further customization as it can be cut on site for the exact required length.

This stapled set strip brush is used for sealing, protecting, guiding and any other application that requires flexibility and chemical resistance. Other benefits of a flexible PVC strip brush are its ability to conform, its reduction in weight compared to a metal back brush and its ease in transportation and installation.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number FPVC1430300
Product Name Flexible PVC h-Profile– Single Row, Continuous Roll Brush
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Flexible PVC h-Profile– Single Row, Continuous Roll Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 300 inch (7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Hand Brushes - Platers’ Hand Brushes - 00422 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Platers’ Hand Brushes
Brush Filament / Fill Material Steel; Metal Wire
Trim Length 1 inch (25.4 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details