Tanis Incorporated Flexible PVC h-Profile– Single Row Brush FPVC142036

Description
Tanis produces this flexible stapled set strip brush by securing black nylon filament to an extruded flexible PVC h-Profile backing. The flexible backing allows this brush to contour and form to different shapes, addressing problems traditional metal back brushes cannot solve. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder. We produce six standard versions of this brush using three different trim lengths, two overall lengths and three filament diameter options. This brush type is also available in a continuous roll of 50' or 100'. This stapled set strip brush is used for sealing, protecting, guiding and any other application that requires flexibility and chemical resistance. Other benefits of a flexible PVC strip brush are its ability to conform to irregular shapes, its reduction in weight and cost compared to a metal back brush and its ease in transportation and installation.
Description
Tanis produces this flexible stapled set strip brush by securing black nylon filament to an extruded flexible PVC h-Profile backing. The flexible backing allows this brush to contour and form to different shapes, addressing problems traditional metal back brushes cannot solve. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder. We produce six standard versions of this brush using three different trim lengths, two overall lengths and three filament diameter options. This brush type is also available in a continuous roll of 50' or 100'. This stapled set strip brush is used for sealing, protecting, guiding and any other application that requires flexibility and chemical resistance. Other benefits of a flexible PVC strip brush are its ability to conform to irregular shapes, its reduction in weight and cost compared to a metal back brush and its ease in transportation and installation.

Suppliers

Company
Product
Description
Supplier Links
Flexible PVC h-Profile– Single Row Brush - FPVC142036 - Tanis Incorporated
Delafield, WI, USA
Flexible PVC h-Profile– Single Row Brush
FPVC142036
Flexible PVC h-Profile– Single Row Brush FPVC142036
Tanis produces this flexible stapled set strip brush by securing black nylon filament to an extruded flexible PVC h-Profile backing. The flexible backing allows this brush to contour and form to different shapes, addressing problems traditional metal back brushes cannot solve. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder. We produce six standard versions of this brush using three different trim lengths, two overall lengths and three filament diameter options. This brush type is also available in a continuous roll of 50' or 100'. This stapled set strip brush is used for sealing, protecting, guiding and any other application that requires flexibility and chemical resistance. Other benefits of a flexible PVC strip brush are its ability to conform to irregular shapes, its reduction in weight and cost compared to a metal back brush and its ease in transportation and installation.

Tanis produces this flexible stapled set strip brush by securing black nylon filament to an extruded flexible PVC h-Profile backing. The flexible backing allows this brush to contour and form to different shapes, addressing problems traditional metal back brushes cannot solve. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder.

We produce six standard versions of this brush using three different trim lengths, two overall lengths and three filament diameter options. This brush type is also available in a continuous roll of 50' or 100'.

This stapled set strip brush is used for sealing, protecting, guiding and any other application that requires flexibility and chemical resistance. Other benefits of a flexible PVC strip brush are its ability to conform to irregular shapes, its reduction in weight and cost compared to a metal back brush and its ease in transportation and installation.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number FPVC142036
Product Name Flexible PVC h-Profile– Single Row Brush
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Flexible PVC h-Profile– Single Row Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data