Tanis Incorporated Flexible PVC Clip Style – Double Row Brush FPVC121036

Description
Tanis produces this stapled set strip brush by securing black nylon filament to an extruded flexible Clip Style PVC backing. The flexible backing allows this brush to contour and form to irregular shapes, addressing problems the metal back brushes cannot solve. The integrated Clip Style backing makes placing and moving the brush fast and easy. We produce six standard versions of this brush using three different trim lengths, two overall lengths and three filament diameter options. This stapled set strip brush is used for sealing, protecting, guiding and any other application that requires flexibility and chemical resistance. Other benefits of a flexible PVC strip brush are its ability to conform, its reduction in weight compared to a metal back brush and its ease in transportation and installation.
Description
Tanis produces this stapled set strip brush by securing black nylon filament to an extruded flexible Clip Style PVC backing. The flexible backing allows this brush to contour and form to irregular shapes, addressing problems the metal back brushes cannot solve. The integrated Clip Style backing makes placing and moving the brush fast and easy. We produce six standard versions of this brush using three different trim lengths, two overall lengths and three filament diameter options. This stapled set strip brush is used for sealing, protecting, guiding and any other application that requires flexibility and chemical resistance. Other benefits of a flexible PVC strip brush are its ability to conform, its reduction in weight compared to a metal back brush and its ease in transportation and installation.

Suppliers

Company
Product
Description
Supplier Links
Flexible PVC Clip Style –  Double Row Brush - FPVC121036 - Tanis Incorporated
Delafield, WI, USA
Flexible PVC Clip Style – Double Row Brush
FPVC121036
Flexible PVC Clip Style – Double Row Brush FPVC121036
Tanis produces this stapled set strip brush by securing black nylon filament to an extruded flexible Clip Style PVC backing. The flexible backing allows this brush to contour and form to irregular shapes, addressing problems the metal back brushes cannot solve. The integrated Clip Style backing makes placing and moving the brush fast and easy. We produce six standard versions of this brush using three different trim lengths, two overall lengths and three filament diameter options. This stapled set strip brush is used for sealing, protecting, guiding and any other application that requires flexibility and chemical resistance. Other benefits of a flexible PVC strip brush are its ability to conform, its reduction in weight compared to a metal back brush and its ease in transportation and installation.

Tanis produces this stapled set strip brush by securing black nylon filament to an extruded flexible Clip Style PVC backing.

The flexible backing allows this brush to contour and form to irregular shapes, addressing problems the metal back brushes cannot solve. The integrated Clip Style backing makes placing and moving the brush fast and easy.

We produce six standard versions of this brush using three different trim lengths, two overall lengths and three filament diameter options.

This stapled set strip brush is used for sealing, protecting, guiding and any other application that requires flexibility and chemical resistance. Other benefits of a flexible PVC strip brush are its ability to conform, its reduction in weight compared to a metal back brush and its ease in transportation and installation.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number FPVC121036
Product Name Flexible PVC Clip Style – Double Row Brush
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Flexible PVC Clip Style – Double Row Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
Valve Brush, 11 1/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet - B309-5X01 - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – Standard Density 1
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details
Nylon Stock Brush - SFC106BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details