Tanis produces this stapled set strip brush by securing black nylon filament to an extruded flexible PVC Clip Style backing. The flexible backing allows this brush to contour and form to different and irregular shapes, addressing problems the metal back brushes cannot solve. The integrated Clip Style backing makes placing and moving the brush fast and easy.
We produce six standard versions of this brush using three different trim lengths, two overall lengths and three filament diameter options. The continuous roll allows further customization as it can be cut on-site for the exact required length.
This stapled set strip brush is used for sealing, protecting, guiding and any other application that requires flexibility and chemical resistance. Other benefits of a flexible PVC strip brush are its ability to conform, its reduction in weight and cost compared to a metal back brush and its ease in transportation and installation.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | FPVC1210300 |
| Product Name | Flexible PVC Clip Style – Double Row, Continuous Roll Brush |
| Brush Type / Shape | Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Flexible PVC Clip Style – Double Row, Continuous Roll Brush |
| Brush Filament / Fill Material | Synthetic Filament; Nylon |
| Length | 300 inch (7620 mm) |