Our CB Series Loose Wound Conveyor brushes are manufactured with a 1/2" lead and nylon filament and are compatible with 11" to 29" wide conveyors. The loose wound coil is adjustable and slides onto a 1/2" diameter shaft for easy mounting.
We have nine standard RB Series Loose Wound Conveyor brushes. We also sell a mounting kit which includes a 1/2" diameter and 36" long shaft, mounting brackets and hardware.
Applications include cleaning conveyor belt and chain and product positioning for industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing, and agriculture industries.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | CB4010 |
| Product Name | Rotary Brushes - Coil CB Series Loose Wound Conveyor Brush |
| Brush Type / Shape | Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Rotary Brushes - Coil CB Series Loose Wound Conveyor Brush |