Tanis Incorporated Rotary Brushes - Coil CB Series Loose Wound Conveyor Brush CB3510

Description
Our CB Series Loose Wound Conveyor brushes are manufactured with a 1/2" lead and nylon filament and are compatible with 11" to 29" wide conveyors. The loose wound coil is adjustable and slides onto a 1/2" diameter shaft for easy mounting. We have nine standard RB Series Loose Wound Conveyor brushes. We also sell a mounting kit which includes a 1/2" diameter and 36" long shaft, mounting brackets and hardware. Applications include cleaning conveyor belt and chain and product positioning for industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing, and agriculture industries.
Description
Our CB Series Loose Wound Conveyor brushes are manufactured with a 1/2" lead and nylon filament and are compatible with 11" to 29" wide conveyors. The loose wound coil is adjustable and slides onto a 1/2" diameter shaft for easy mounting. We have nine standard RB Series Loose Wound Conveyor brushes. We also sell a mounting kit which includes a 1/2" diameter and 36" long shaft, mounting brackets and hardware. Applications include cleaning conveyor belt and chain and product positioning for industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing, and agriculture industries.

Suppliers

Company
Product
Description
Supplier Links
Rotary Brushes - Coil CB Series Loose Wound Conveyor Brush - CB3510 - Tanis Incorporated
Delafield, WI, USA
Rotary Brushes - Coil CB Series Loose Wound Conveyor Brush
CB3510
Rotary Brushes - Coil CB Series Loose Wound Conveyor Brush CB3510
Our CB Series Loose Wound Conveyor brushes are manufactured with a 1/2" lead and nylon filament and are compatible with 11" to 29" wide conveyors. The loose wound coil is adjustable and slides onto a 1/2" diameter shaft for easy mounting. We have nine standard RB Series Loose Wound Conveyor brushes. We also sell a mounting kit which includes a 1/2" diameter and 36" long shaft, mounting brackets and hardware. Applications include cleaning conveyor belt and chain and product positioning for industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing, and agriculture industries.

Our CB Series Loose Wound Conveyor brushes are manufactured with a 1/2" lead and nylon filament and are compatible with 11" to 29" wide conveyors. The loose wound coil is adjustable and slides onto a 1/2" diameter shaft for easy mounting.

We have nine standard RB Series Loose Wound Conveyor brushes. We also sell a mounting kit which includes a 1/2" diameter and 36" long shaft, mounting brackets and hardware.

Applications include cleaning conveyor belt and chain and product positioning for industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing, and agriculture industries.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number CB3510
Product Name Rotary Brushes - Coil CB Series Loose Wound Conveyor Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Rotary Brushes - Coil CB Series Loose Wound Conveyor Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Round Brush 5/8
Specs
Brush Type / Shape Other Type / Shape; Round Brush
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
ProSeal Brush - D480CLA15PC - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 36 to 144 inch (914 to 3658 mm)
View Details