Tanis Incorporated Abrasive Nylon Fine-Blanking Disc Brush 32190

Description
Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters. We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX™ and Silicon Carbide filament and various different specifications to meet any of your application needs. Different sizes and styles can be manufactured upon request. Our Abrasive Nylon Disc brushes are ideal for deburring and edge radiusing on fine-blanked parts and polishing machined parts and surfaces. The brushes consistently have a longer brush life, faster cycle times and increased throughput than other nylon brushes.
Description
Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters. We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX™ and Silicon Carbide filament and various different specifications to meet any of your application needs. Different sizes and styles can be manufactured upon request. Our Abrasive Nylon Disc brushes are ideal for deburring and edge radiusing on fine-blanked parts and polishing machined parts and surfaces. The brushes consistently have a longer brush life, faster cycle times and increased throughput than other nylon brushes.

Suppliers

Company
Product
Description
Supplier Links
Abrasive Nylon Fine-Blanking Disc Brush - 32190 - Tanis Incorporated
Delafield, WI, USA
Abrasive Nylon Fine-Blanking Disc Brush
32190
Abrasive Nylon Fine-Blanking Disc Brush 32190
Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters. We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX™ and Silicon Carbide filament and various different specifications to meet any of your application needs. Different sizes and styles can be manufactured upon request. Our Abrasive Nylon Disc brushes are ideal for deburring and edge radiusing on fine-blanked parts and polishing machined parts and surfaces. The brushes consistently have a longer brush life, faster cycle times and increased throughput than other nylon brushes.

Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters.

We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX™ and Silicon Carbide filament and various different specifications to meet any of your application needs. Different sizes and styles can be manufactured upon request.

Our Abrasive Nylon Disc brushes are ideal for deburring and edge radiusing on fine-blanked parts and polishing machined parts and surfaces. The brushes consistently have a longer brush life, faster cycle times and increased throughput than other nylon brushes.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 32190
Product Name Abrasive Nylon Fine-Blanking Disc Brush
Brush Type / Shape Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Fine-Blanking Disc Brush; Disc Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Trim Length 1.42 inch (36 mm)
Rotary Speed 3000 rpm
Abrasive Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Abtex End Brush Tools, Silicon Carbide Filament - 0707400 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape
Brush Filament / Fill Material Abrasive Filament
Length 2.75 inch (69.85 mm)
View Details
Dock Leveler Seal - D490CLA12BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 1.19 inch (30.23 mm)
Applications Sealing Gaps
View Details