Tanis Incorporated Abrasive Nylon Fine-Blanking Disc Brush 32100

Description
Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters. We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX™ and Silicon Carbide filament and various different specifications to meet any of your application needs. Different sizes and styles can be manufactured upon request. Our Abrasive Nylon Disc brushes are ideal for deburring and edge radiusing on fine-blanked parts and polishing machined parts and surfaces. The brushes consistently have a longer brush life, faster cycle times and increased throughput than other nylon brushes.
Description
Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters. We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX™ and Silicon Carbide filament and various different specifications to meet any of your application needs. Different sizes and styles can be manufactured upon request. Our Abrasive Nylon Disc brushes are ideal for deburring and edge radiusing on fine-blanked parts and polishing machined parts and surfaces. The brushes consistently have a longer brush life, faster cycle times and increased throughput than other nylon brushes.

Suppliers

Company
Product
Description
Supplier Links
Abrasive Nylon Fine-Blanking Disc Brush - 32100 - Tanis Incorporated
Delafield, WI, USA
Abrasive Nylon Fine-Blanking Disc Brush
32100
Abrasive Nylon Fine-Blanking Disc Brush 32100
Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters. We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX™ and Silicon Carbide filament and various different specifications to meet any of your application needs. Different sizes and styles can be manufactured upon request. Our Abrasive Nylon Disc brushes are ideal for deburring and edge radiusing on fine-blanked parts and polishing machined parts and surfaces. The brushes consistently have a longer brush life, faster cycle times and increased throughput than other nylon brushes.

Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters.

We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX™ and Silicon Carbide filament and various different specifications to meet any of your application needs. Different sizes and styles can be manufactured upon request.

Our Abrasive Nylon Disc brushes are ideal for deburring and edge radiusing on fine-blanked parts and polishing machined parts and surfaces. The brushes consistently have a longer brush life, faster cycle times and increased throughput than other nylon brushes.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 32100
Product Name Abrasive Nylon Fine-Blanking Disc Brush
Brush Type / Shape Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Fine-Blanking Disc Brush; Disc Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Trim Length 0.9843 inch (25 mm)
Rotary Speed 3000 rpm
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Twisted Miniature Brushes - 05153 - Tanis Incorporated
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Miniature Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 4 inch (102 mm)
View Details
E111/C Metal Body Coarse FybRglass® Eraser - AA0020 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Valve Brush, 11 1/4” X 3/8” Flat Stainless Steel, 1/4
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details